Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$25.23
Weight per Piece | 140.029g |
---|---|
Inspection Slot | No |
Plating Material | Tin |
Number of Holes | 2 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Military Part Class | Class II |
Terminal & Splice Type | Rectangular Tongue |
Barrel Inside Diameter | .876in, 22.85mm |
Wire Size | 375000 – 450000CMA, 203mm² |
Tongue Thickness | .18in, 4.57mm |
Stud Diameter | 9.91mm, .39in |
Overall Length | 3.9in, 99.06mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Method | Box |
Packaging Quantity | 25 |
Wire/Cable Type | Copper |
Barrel Type | Closed Barrel |
Insulated | No |
Stud Size | 3/8 |
Sealable | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
HD Power Conn 400 MCM AMPOWER TERM(2)3/8 DIA | Rapid Electronics |
TE Connectivity 400 MCM AMPOWER TERM(2)3/8 DIA Heavy Dut | Distrelec |
400 Mcm Ampower Term(2)3/8 Dia Rohs Compliant: Yes |Amp Te Connectivity 326807-2 | Newark Electronics |
Power Terminal 99.06mm 40.89mm Tin | Avnet America |
400 Mcm Ampower Term(2)3/8 Dia | TE Connectivity 326807-2 | RS Americas |
Where can I find additional details, specifications and documents for a 326807-2?
Additional datasheets, footprints and schematics for 326807-2 are listed on our Part Details page. You can also find images and similar parts to 326807-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 326807-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 326807-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 326807-2 fall under?
The 326807-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 326807-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 326807-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 326807-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 326807-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 326807-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 326807-2 often in real-time on the comparison pages.
What if I can't find stock of 326807-2?
You can fill out our help required form which you can use to request a quote for 326807-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.