Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0326799-0,
519954-000 |
Prices starting from US$4.33
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.27
|
845
in stock
|
Buy Now | |
Newark Electronics
from US$6.35
|
845
in stock
|
Buy Now | |
Rapid Electronics
from US$5.74
|
845
in stock
|
Buy Now | |
Chip One Stop
from US$5.09
|
845
in stock
|
Buy Now | |
Farnell
from US$6.53
|
640
in stock
|
Buy Now | |
TE Store
from US$8.91
|
432
in stock
|
Buy Now | |
Avnet America
from US$4.33
|
-
|
Buy Now | |
RS Americas
from US$5.11
|
-
|
Buy Now | |
Boersig
from US$5.92
|
-
|
Buy Now | |
Carlton-Bates
from US$4.58
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Inspection Slot | Yes |
Weight per Piece | 17.237g |
Number of Holes | 2 |
Terminal Angle | Straight |
Military Part Class | Class II |
Terminal Orientation | Straight |
Terminal & Splice Type | Rectangular Tongue |
Tongue Thickness | .09in, 2.29mm |
Stud Diameter | .39in, 9.91mm |
Wire Size | 52600 – 83700CMA, 34 – 35mm², 2AWG |
Overall Length | 66.8mm, .657in |
Barrel Inside Diameter | 9.19mm, .362in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Method | Box |
Packaging Quantity | 50 |
Sealable | No |
Barrel Type | Closed Barrel |
Stud Size | 3/8 |
Insulated | No |
Wire/Cable Type | Copper |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Terminals N/I-Ring 02Awg Tin 3/8 |Amp Te Connectivity 326799 | Newark Electronics |
Terminals N/I-RING 02AWG TIN 3/8 | Rapid Electronics |
TE Connectivity - AMP AMPOWER Ring Terminal 35mm2 | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
TERMINAL,AMPOWER 2 3/8 Wire Size: 2 AWG Wire Size: 34 – 35 mm² Wire Size: 52600 – 83700 CMA Stud Size: 3/8 Stud Diameter: 9.91 mm 2 AWG 34 – 35 mm² 52600 – 83700 CMA 3/8 | Part Number: 326799 | Internal Number: 326799 | Alias Number: 519954-000 | 9.91 mm | TE Connectivity | TE Store |
Power Terminal 2AWG 66.8mm 18.03mm Tin | Avnet America |
Terminal, Ampower 2 3/8 | TE Connectivity 326799 | RS Americas |
Lug, Compression | Carlton-Bates |
Where can I find additional details, specifications and documents for a 326799?
Additional datasheets, footprints and schematics for 326799 are listed on our Part Details page. You can also find images and similar parts to 326799 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 326799 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 326799 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 326799 fall under?
The 326799 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 326799 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 326799 you can contact the distributor directly for product support, shipping queries etc.
Is the 326799 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 326799 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 326799.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 326799 often in real-time on the comparison pages.
What if I can't find stock of 326799?
You can fill out our help required form which you can use to request a quote for 326799 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.