Status: | Unknown |
---|---|
Series: | Trimpot 3266 Series |
RoHS: | Unknown |
Prices starting from US$1.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.96
|
6
in stock
|
Buy Now | |
TTI Europe
from US$2.31
|
800
in stock
|
Buy Now | |
RS Americas
from US$2.36
|
669
in stock
|
Buy Now | |
Newark Electronics
from US$2.24
|
62
in stock
|
Buy Now | |
element14
from US$2.06
|
6
in stock
|
Buy Now | |
Avnet America
-
|
117,800
in stock
|
Buy Now | |
Distrelec
from US$1.83
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Track Resistance | 10kohm |
---|---|
No. of Turns | 12Turns |
Potentiometer Mounting | Through Hole |
Product Range | Trimpot 3266 Series |
Power Rating | 250mW |
Resistance Tolerance | ± 10% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Adjustment Type | Screwdriver Slot |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Resistor Element Material | Cermet |
Track Taper | Linear |
Voltage Rating | 300V |
10K OHM 10% 1/4 MULTITURN | TTI Europe |
TRIMMER, CERMET, SEALED,1/4 IN. SQUARE, 12-TURN, 0.25 W, 10K OHM, 10% | Bourns 3266P-1-103LF | RS Americas |
Trimmer Potentiometer, 10Kohm 12Turn Through Hole | Newark Electronics |
TRIMMER, 12 TURN, 10KR, 0.25W | element14 |
Resistor Trimmer, Cermet, 10 kOhm, ± 10%, 250 mW, 12 Turn, Multi Turn, Through Hole | Avnet America |
Bourns Trimmer Potentiometer 10kOhm 250mW | Distrelec |
Resistor Trimmer, Cermet, 10 kOhm, � 10%, 250 mW, 12 Turn, Multi Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3266P-1-103LF?
Additional datasheets, footprints and schematics for 3266P-1-103LF are listed on our Part Details page. You can also find images and similar parts to 3266P-1-103LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3266P-1-103LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3266P-1-103LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3266P-1-103LF fall under?
The 3266P-1-103LF is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3266P-1-103LF when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3266P-1-103LF you can contact the distributor directly for product support, shipping queries etc.
Is the 3266P-1-103LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3266P-1-103LF have stock available?
Authorised distributors including TTI Europe, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 3266P-1-103LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3266P-1-103LF often in real-time on the comparison pages.
What if I can't find stock of 3266P-1-103LF?
You can fill out our help required form which you can use to request a quote for 3266P-1-103LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.