Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Inspection Slot | Yes |
---|---|
Plating Material | Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Military Part Class | Class II |
Terminal Orientation | Straight |
Terminal & Splice Type | Rectangular Tongue |
Tongue Thickness | 6.35mm, .25in |
Stud Diameter | .656in, 16.66mm |
Barrel Inside Diameter | 1.242in, 31.55mm |
Overall Length | 3.7201in, 94.49mm |
Wire Size | 750000 – 850000CMA |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Two Crimps necessary., Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Quantity | 25 |
Packaging Method | Box |
Stud Size | M16, 5/8 |
Sealable | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Copper |
Insulated | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Where can I find additional details, specifications and documents for a 326406?
Additional datasheets, footprints and schematics for 326406 are listed on our Part Details page. You can also find images and similar parts to 326406 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 326406 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 326406 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 326406 fall under?
The 326406 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 326406 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 326406 you can contact the distributor directly for product support, shipping queries etc.
Is the 326406 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 326406 have stock available?
There is no stock from authorised distributors for 326406.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 326406 often in real-time on the comparison pages.
What if I can't find stock of 326406?
You can fill out our help required form which you can use to request a quote for 326406 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.