Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Inspection Slot | Yes |
Weight per Piece | 232.231g |
Terminal Angle | Straight |
Terminal & Splice Type | Rectangular Tongue |
Terminal Orientation | Straight |
Military Part Class | Class II |
Overall Length | 5in, 127mm |
Wire Size | 253mm², 450000 – 550000CMA |
Tongue Thickness | .2in, 5.08mm |
Barrel Inside Diameter | .981in, 24.92mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Quantity | 25 |
Packaging Method | Box |
Sealable | No |
Insulated | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Copper |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Terminal,ampower 500Mcm 0 Rohs Compliant: Yes |Amp Te Connectivity 326117 | Newark Electronics |
Terminal, Ampower 500Mcm 0 | TE Connectivity 326117 | RS Americas |
Power Terminal 127mm 45.72mm Tin | Avnet America |
Where can I find additional details, specifications and documents for a 326117?
Additional datasheets, footprints and schematics for 326117 are listed on our Part Details page. You can also find images and similar parts to 326117 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 326117 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 326117 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 326117 fall under?
The 326117 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 326117 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 326117 you can contact the distributor directly for product support, shipping queries etc.
Is the 326117 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 326117 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 326117.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 326117 often in real-time on the comparison pages.
What if I can't find stock of 326117?
You can fill out our help required form which you can use to request a quote for 326117 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.