Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$30.81
|
1,134
in stock
|
Buy Now | |
Newark Electronics
from US$25.19
|
1,134
in stock
|
Buy Now | |
Rapid Electronics
from US$27.35
|
1,134
in stock
|
Buy Now | |
Chip One Stop
from US$21.40
|
1,134
in stock
|
Buy Now | |
Avnet America
from US$21.10
|
-
|
Buy Now | |
RS Americas
from US$20.10
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Weight per Piece | 219.992g |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Rectangular Tongue |
Military Part Class | Class II |
Overall Length | 149.1mm, 5.8701in |
Barrel Inside Diameter | 22.25mm, .876in |
Tongue Thickness | .18in, 4.57mm |
Wire Size | 375000 – 450000CMA |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Method | Box |
Packaging Quantity | 25 |
Barrel Type | Closed Barrel |
Sealable | No |
Insulated | No |
Wire/Cable Type | Copper |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Terminal,ampower 400Mcm 0 |Amp Te Connectivity 326021 | Newark Electronics |
TERMINAL AMPOWER 400MCM 0 | Rapid Electronics |
TE Connectivity - AMP Wire Terminal 203mm2 | Distrelec |
Power Terminal 149.1mm 40.89mm Tin | Avnet America |
TERMINAL AMPOWER 400MCM 0 Ampower Series | TE Connectivity 326021 | RS Americas |
Where can I find additional details, specifications and documents for a 326021?
Additional datasheets, footprints and schematics for 326021 are listed on our Part Details page. You can also find images and similar parts to 326021 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 326021 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 326021 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 326021 fall under?
The 326021 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 326021 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 326021 you can contact the distributor directly for product support, shipping queries etc.
Is the 326021 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 326021 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 326021.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 326021 often in real-time on the comparison pages.
What if I can't find stock of 326021?
You can fill out our help required form which you can use to request a quote for 326021 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.