Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.58
Inspection Slot | Yes |
---|---|
Weight per Piece | 93.894g |
Plating Material | Unplated |
Terminal Angle | Straight |
Terminal & Splice Type | Rectangular Tongue |
Terminal Orientation | Straight |
Barrel Inside Diameter | 20.8mm, .819in |
Overall Length | 73.91mm, 2.91in |
Tongue Thickness | .17in, 4.32mm |
Wire Size | 325000 – 375000CMA |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Cleaned but not plated. |
Packaging Method | Box |
Packaging Quantity | 25 |
Barrel Type | Closed Barrel |
Sealable | No |
Wire/Cable Type | Copper |
Insulated | No |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Term,ampower 350Mcm 0 Unpltd |Amp Te Connectivity 325906-3 | Newark Electronics |
HD Power Conn TERM AMPOWER 350MCM 0 UNPLTD | Rapid Electronics |
TE Connectivity TERM AMPOWER 350MCM 0 UNPLTD Heavy Duty | Distrelec |
Lug Terminal 73.91mm 38.35mm | Avnet America |
Term, Ampower 350Mcm 0 Unpltd | TE Connectivity 325906-3 | RS Americas |
Where can I find additional details, specifications and documents for a 325906-3?
Additional datasheets, footprints and schematics for 325906-3 are listed on our Part Details page. You can also find images and similar parts to 325906-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 325906-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325906-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 325906-3 fall under?
The 325906-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 325906-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 325906-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 325906-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 325906-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 325906-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 325906-3 often in real-time on the comparison pages.
What if I can't find stock of 325906-3?
You can fill out our help required form which you can use to request a quote for 325906-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.