Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0325905-0,
212360-000 |
Prices starting from US$11.62
Weight per Piece | 85.275g |
---|---|
Inspection Slot | Yes |
Plating Material | Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Military Part Class | Class II |
Terminal & Splice Type | Rectangular Tongue |
Barrel Inside Diameter | .819in, 20.8mm |
Stud Diameter | .515in, 13.08mm |
Overall Length | 70.87mm, 2.79in |
Tongue Thickness | .17in, 4.32mm |
Wire Size | 325000 – 375000CMA |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Method | Box |
Packaging Quantity | 25 |
Stud Size | 1/2, M12 |
Barrel Type | Closed Barrel |
Sealable | No |
Wire/Cable Type | Copper |
Insulated | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
TERMINAL,AMPOWER 350MCM 1/2 Wire Size: 325000 – 375000 CMA Stud Size: M12 1/2 Stud Diameter: 13.08 mm Stud Diameter: .515 in Tongue Thickness: .17 in 325000 – 375000 CMA M12 13.08 mm | Part Number: 325905 | Internal Number: 325905 | Alias Number: 212360-000 | .515" | TE Connectivity | TE Store |
Terminal, Compression Lug, M12, Crimp | Newark Electronics |
Splice Terminal 70.87mm 38.35mm Tin | Avnet America |
Terminal, Ampower 350Mcm 1/2 | TE Connectivity 325905 | RS Americas |
TERMINAL, COMPRESSION LUG, M12, CRIMP | Farnell |
TERMINAL,AMPOWER 350MCM 1-2 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | AMPOWER Series |
RoHS: | Unknown |
Product Range | AMPOWER Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | - |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M12 |
Stud Size - Imperial | 1/2" |
Where can I find additional details, specifications and documents for a 325905?
Additional datasheets, footprints and schematics for 325905 are listed on our Part Details page. You can also find images and similar parts to 325905 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 325905 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325905 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 325905 fall under?
The 325905 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 325905 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 325905 you can contact the distributor directly for product support, shipping queries etc.
Is the 325905 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 325905 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 325905.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 325905 often in real-time on the comparison pages.
What if I can't find stock of 325905?
You can fill out our help required form which you can use to request a quote for 325905 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.