Status: | Unknown |
---|---|
Series: | 3250J Series |
RoHS: | Unknown |
Supply Voltage | 48V |
---|---|
Current Type | DC |
Fan Frame Size | 92mm |
External Depth | 38.15mm |
Noise Rating | 59dBA |
Flow Rate - Imperial | 138cu.ft/min |
Flow Rate - Metric | 235m³/h |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | 3250J Series |
Power Rating | - |
IP Rating | IP68 |
SVHC | No SVHC (27-Jun-2018) |
S-Panther IP68 DC fan,PWM tacho 92mm 48V | RS |
Ebm Papst |Ebm-Papst 3258J/2HHPU | Newark Electronics |
DC Fan Ball Bearing 48V 24.3W 6650RPM 138CFM Flange Mount | Avnet America |
DC Axial Fan, 48 VDC, 92 x 92 x 3815mm, 235m3/h, 243W, 3250J Series | ebm-papst 3258J/2HHPU | RS Americas |
ebmpapst S-Panther Axial Fan DC 92x92x38mm 48V 235m³/h IP68 | Distrelec |
DC Fans Tubeaxial, 92x92x38mm, 48VDC, 138.3CFM, 24.3W, 6650RPM, Ball, Speed Signal, IP68 | Sager |
Where can I find additional details, specifications and documents for a 3258J/2HHPU?
Additional datasheets, footprints and schematics for 3258J/2HHPU are listed on our Part Details page. You can also find images and similar parts to 3258J/2HHPU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3258J/2HHPU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3258J/2HHPU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3258J/2HHPU fall under?
The 3258J/2HHPU is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 3258J/2HHPU when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3258J/2HHPU you can contact the distributor directly for product support, shipping queries etc.
Is the 3258J/2HHPU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3258J/2HHPU have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Distrelec have stock available or on a lead time for 3258J/2HHPU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3258J/2HHPU often in real-time on the comparison pages.
What if I can't find stock of 3258J/2HHPU?
You can fill out our help required form which you can use to request a quote for 3258J/2HHPU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.