Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.38
Weight per Piece | 73.76g |
---|---|
Inspection Slot | No |
Plating Material | Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Military Part Class | Class II |
Terminal & Splice Type | Rectangular Tongue |
Terminal Orientation | Offset |
Tongue Thickness | 4.06mm, .16in |
Stud Diameter | .515in, 13.08mm |
Overall Length | 68.33mm, 2.69in |
Wire Size | 275000 – 325000CMA |
Barrel Inside Diameter | 19.25mm, .758in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Method | Box |
Packaging Quantity | 25 |
Barrel Type | Closed Barrel |
Stud Size | 1/2, M12 |
Insulated | No |
Wire/Cable Type | Copper |
Sealable | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Terminals Ampower Term.300 Mcm.1/2 Std. |Amp Te Connectivity 325805-1 | Newark Electronics |
AMPOWER TERM.300 MCM.1/2,STD. Wire Size: 275000 – 325000 CMA Stud Size: 1/2 M12 Stud Diameter: 13.08 mm Stud Diameter: .515 in Tongue Thickness: .16 in 275000 – 325000 CMA 1/2 13.08 mm | Part Number: 325805-1 | Internal Number: 325805-1 | .515" | TE Connectivity | TE Store |
Splices Terminal Tin | Avnet America |
Ampower Term.300 Mcm.1/2,Std. | TE Connectivity 325805-1 | RS Americas |
AMPOWER TERM.300 MCM.1/2,STD | Power and Signal Group |
Where can I find additional details, specifications and documents for a 325805-1?
Additional datasheets, footprints and schematics for 325805-1 are listed on our Part Details page. You can also find images and similar parts to 325805-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 325805-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325805-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 325805-1 fall under?
The 325805-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 325805-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 325805-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 325805-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 325805-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, TE Store, Avnet America and RS Americas have stock available or on a lead time for 325805-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 325805-1 often in real-time on the comparison pages.
What if I can't find stock of 325805-1?
You can fill out our help required form which you can use to request a quote for 325805-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.