Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0325705-0,
613358-000 |
Prices starting from US$16.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.62
|
No stock
|
Buy Now | |
Newark Electronics
from US$25.11
|
50
in stock
|
Buy Now | |
Rapid Electronics
from US$22.62
|
50
in stock
|
Buy Now | |
Chip One Stop
from US$24.40
|
50
in stock
|
Buy Now | |
Distrelec
from US$20.24
|
50
in stock
|
Buy Now | |
Heilind Electronics
from US$19.18
|
37
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$19.18
|
12
in stock
|
Buy Now | |
Future Electronics
from US$16.90
|
-
|
Buy Now | |
Avnet America
from US$18.95
|
-
|
Buy Now | |
element14
from US$17.80
|
-
|
Buy Now |
Weight per Piece | 55.514g |
---|---|
Plating Material | Tin |
Inspection Slot | Yes |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Rectangular Tongue |
Military Part Class | Class II |
Terminal Orientation | Straight |
Overall Length | 65.53mm, 2.58in |
Stud Diameter | .515in, 13.08mm |
Tongue Thickness | .15in, 3.81mm |
Barrel Inside Diameter | .69in, 17.53mm |
Wire Size | 231000 – 275000CMA |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Quantity | 25 |
Packaging Method | Box |
Wire/Cable Type | Copper |
Stud Size | 1/2, M12 |
Barrel Type | Closed Barrel |
Insulated | No |
Sealable | No |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Terminal,ampower 250Mcm 1/2 |Amp Te Connectivity 325705 | Newark Electronics |
TERMINAL AMPOWER 250MCM 1/2 | Rapid Electronics |
TE Connectivity - AMP AMPOWER Ring Terminal 127mm2 | Distrelec |
TERMINAL,AMPOWER 250MCM 1/2 | Heilind Electronics |
1 Hole 250,000 CM Wire Size AMPOWER Terminal | Future Electronics |
Power Terminal 65.53mm 32.51mm Tin | Avnet America |
TERMINAL, COMPRESSION LUG, M12, CRIMP | element14 |
Status: | Unknown |
---|---|
Series: | AMPOWER Series |
RoHS: | Unknown |
Product Range | AMPOWER Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | - |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M12 |
Stud Size - Imperial | 1/2" |
Where can I find additional details, specifications and documents for a 325705?
Additional datasheets, footprints and schematics for 325705 are listed on our Part Details page. You can also find images and similar parts to 325705 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 325705 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325705 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 325705 fall under?
The 325705 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 325705 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 325705 you can contact the distributor directly for product support, shipping queries etc.
Is the 325705 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 325705 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 325705.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 325705 often in real-time on the comparison pages.
What if I can't find stock of 325705?
You can fill out our help required form which you can use to request a quote for 325705 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.