Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0325605-0,
848162-000 |
Prices starting from US$14.20
Weight per Piece | 44.607g |
---|---|
Inspection Slot | Yes |
Plating Material | Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Military Part Class | Class II |
Terminal & Splice Type | Rectangular Tongue |
Stud Diameter | .515in, 13.08mm |
Tongue Thickness | 3.3mm, .13in |
Barrel Inside Diameter | 16.46mm, .648in |
Wire Size | 100 – 125mm², 190000 – 231000CMA, 0000AWG |
Overall Length | 2.45in, 62.23mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Method | Box |
Packaging Quantity | 50 |
Wire/Cable Type | Copper |
Insulated | No |
Sealable | No |
Stud Size | 1/2, M12 |
Barrel Type | Closed Barrel |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Terminal 4-0AWG Ampower | RS |
325605 Rohs Compliant: Yes |Amp Te Connectivity 325605 | Newark Electronics |
Ring Tongue Terminal (4/0)AWG 62.23mm 30.23mm Tin | Avnet America |
Terminal, Ampower 4/0 1/2 | TE Connectivity 325605 | RS Americas |
TERMINAL, COMPRESSION LUG, M12, 4/0 AWG | element14 |
TERMINAL,AMPOWER 4-0 1-2 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 325605?
Additional datasheets, footprints and schematics for 325605 are listed on our Part Details page. You can also find images and similar parts to 325605 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 325605 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325605 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 325605 fall under?
The 325605 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 325605 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 325605 you can contact the distributor directly for product support, shipping queries etc.
Is the 325605 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 325605 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 325605.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 325605 often in real-time on the comparison pages.
What if I can't find stock of 325605?
You can fill out our help required form which you can use to request a quote for 325605 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.