Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
970296-000,
AMPS-0-0325603-0, 403827025 |
Prices starting from US$15.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$18.37
|
No stock
|
Buy Now | |
Heilind Electronics
from US$18.39
|
75
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$18.39
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$17.00
|
-
|
Buy Now | |
Avnet America
from US$17.10
|
-
|
Buy Now | |
RS Americas
from US$16.46
|
-
|
Buy Now | |
element14
from US$26.40
|
-
|
Buy Now | |
Carlton-Bates
from US$15.35
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Inspection Slot | Yes |
---|---|
Plating Material | Tin |
Weight per Piece | 41.49g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Military Part Class | Class II |
Terminal & Splice Type | Rectangular Tongue |
Barrel Inside Diameter | .807in, 20.5mm |
Overall Length | 62.23mm, 2.45in |
Stud Diameter | .39in, 9.91mm |
Wire Size | 0000AWG, 190000 – 231000CMA, 100 – 125mm² |
Tongue Thickness | 3.3mm, .13in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Method | Box |
Packaging Quantity | 50 |
Barrel Type | Closed Barrel |
Stud Size | 3/8 |
Sealable | No |
Wire/Cable Type | Copper |
Insulated | No |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
TERMINAL,AMPOWER 4/0 3/8 | Heilind Electronics |
Terminal, Compression Lug, 3/8In, Crimp | Newark Electronics |
Lug Terminal (4/0)AWG 62.23mm 30.23mm Tin | Avnet America |
325603 Series Tin Plated Crimp Ring Terminal,9.53mm Stud Size,4/0 AWG | TE Connectivity 325603 | RS Americas |
TERMINAL, COMPRESSION LUG, 3/8IN, CRIMP | element14 |
Lug, Compression | Carlton-Bates |
TERMINAL,AMPOWER 4-0 3-8 | Power and Signal Group |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | TE - AMPOWER Series |
RoHS: | Unknown |
Terminal Type | Compression Lug |
---|---|
Product Range | TE - AMPOWER Series |
Stud Size - Imperial | 0.375" |
Stud Size - Metric | 9.53mm |
Wire Size AWG Max | 0000AWG |
Insulation | Non Insulated |
Termination | Crimp |
Where can I find additional details, specifications and documents for a 325603?
Additional datasheets, footprints and schematics for 325603 are listed on our Part Details page. You can also find images and similar parts to 325603 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 325603 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325603 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 325603 fall under?
The 325603 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 325603 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 325603 you can contact the distributor directly for product support, shipping queries etc.
Is the 325603 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 325603 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 325603.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 325603 often in real-time on the comparison pages.
What if I can't find stock of 325603?
You can fill out our help required form which you can use to request a quote for 325603 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.