Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$40.28
|
10
in stock
|
Buy Now | |
TE Store
from US$42.77
|
1,660
in stock
|
Buy Now | |
TTI Europe
from US$19.80
|
1,005
in stock
|
Buy Now | |
RS Americas
from US$25.59
|
1,000
in stock
|
Buy Now | |
Sager
from US$19.15
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$21.45
|
254
in stock
|
Buy Now | |
Future Electronics
from US$18.12
|
-
|
Buy Now | |
Avnet America
from US$17.81
|
-
|
Buy Now | |
element14
from US$22.38
|
-
|
Buy Now | |
Avnet Asia
from US$19.94
|
-
|
Buy Now | |
Richardson RFPD
from US$17.95
|
-
|
Buy Now | |
Farnell
from US$23.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Dimensions | .24 x .25in, 6.2 x 6.4mm |
---|---|
Supply Voltage | 2.2 – 3.6V |
Resolution | .1 |
Output/Span | 16 bit ADC |
Pressure | 1000mbar |
Accuracy | ±1.5mbar |
Options | No Option |
Package | Surface Mountable |
Type | Absolute |
Sensor Type | Digital Pressure and Altimeter Sensor Modules |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
MS5540-CM ALTIMETER SENSOR - T&R Pressure Sensor Type: Digital Pressure and Altimeter Sensor Modules Pressure Type: Absolute Output Signal Type: 16 bit ADC Pressure Accuracy: ±1.5mbar Supply Voltage Range: 2.2 – 3.6 V Digital Pressure and Altimeter Sensor Modules Absolute 16 bit ADC ±1.5mbar | Miniature Barometer Sensor | Part Number: 325540009-50 | Internal Number: 325540009-50 | TE Connectivity | TE Store |
MS5540-CM 1 BAR WHITE GEL | TTI Europe |
Sensor | RS Americas |
Board Mount Pressure Sensors 1BAR WHITE GEL T&R MS5540-CM | Sager |
Pressure Sensor, Barometric, Module-8 | Newark Electronics |
Pressure Sensor,absoluet,1BAR, MS5540-CM | RS |
Pressure Sensor 1.76V to 3.6V 0.01bar to 1.1bar Absolute 8-Pin SMT | Avnet America |
PRESS SENSOR, ABSOLUTE, 1.1BAR, DIGITAL | element14 |
PRESSURE SENSORS | Richardson RFPD |
Where can I find additional details, specifications and documents for a 325540009-50?
Additional datasheets, footprints and schematics for 325540009-50 are listed on our Part Details page. You can also find images and similar parts to 325540009-50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 325540009-50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325540009-50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 325540009-50 fall under?
The 325540009-50 is listed under Sensors > Pressure Sensors > Board Level Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to 325540009-50 when available in the Board Level Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 325540009-50 you can contact the distributor directly for product support, shipping queries etc.
Is the 325540009-50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 325540009-50 have stock available?
Authorised distributors including TE Store, TTI Europe, RS Americas, Sager and Newark Electronics have stock available or on a lead time for 325540009-50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 325540009-50 often in real-time on the comparison pages.
What if I can't find stock of 325540009-50?
You can fill out our help required form which you can use to request a quote for 325540009-50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.