Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Dimensions | .35 x .35in, 9 x 9mm |
---|---|
Supply Voltage | 2.2 – 3.6V |
Accuracy | -160 to +200mbar |
Pressure | 14000mbar |
Resolution | 1.2 |
Output/Span | 16 bit ADC |
Options | No Option |
Package | Surface Mountable |
Sensor Type | Digital Pressure and Altimeter Sensor Modules |
Type | Absolute |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Press Transducer, 14Bar, Absolute, Volt Rohs Compliant: Yes |Te Connectivity 325535009-00 | Newark Electronics |
PRESS TRANSDUCER, 14BAR, ABSOLUTE, VOLT | Farnell |
PRESSURE SENSORS | Richardson RFPD |
Board Mount Pressure Sensors PRES,SMD MS5534-CM,METAL CAP | Sager |
Where can I find additional details, specifications and documents for a 325535009-00?
Additional datasheets, footprints and schematics for 325535009-00 are listed on our Part Details page. You can also find images and similar parts to 325535009-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 325535009-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325535009-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 325535009-00 fall under?
The 325535009-00 is listed under Sensors > Pressure Sensors > Board Level Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to 325535009-00 when available in the Board Level Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 325535009-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 325535009-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 325535009-00 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Richardson RFPD and Sager have stock available or on a lead time for 325535009-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 325535009-00 often in real-time on the comparison pages.
What if I can't find stock of 325535009-00?
You can fill out our help required form which you can use to request a quote for 325535009-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.