Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Dispensing Method | Aerosol |
Volume | 400ml |
Weight | - |
SVHC | No SVHC (27-Jun-2018) |
DUSTER, FLAMMABLE, AEROSOL, 400ML | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bit Type | Tamperproof Torx |
---|---|
Hex Bit Size | TT15, TT20 |
RoHS Compliant | NA |
Hex Bit, Tamperproof Torx, Tt15/Tt20 | Newark Electronics |
TT20 Tamperproof, Bit TT15, TORX Series | Klein Tools 32542 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 32542?
Additional datasheets, footprints and schematics for 32542 are listed on our Part Details page. You can also find images and similar parts to 32542 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32542 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32542 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32542 fall under?
The 32542 is listed under Chemicals & Adhesives > Dusters.
Can I view similar or alternative parts?
You can view similar parts to 32542 when available in the Dusters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32542 you can contact the distributor directly for product support, shipping queries etc.
Is the 32542 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32542 have stock available?
Authorised distributors including Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 32542.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32542 often in real-time on the comparison pages.
What if I can't find stock of 32542?
You can fill out our help required form which you can use to request a quote for 32542 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.