Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.43
|
29
in stock
|
Buy Now | |
Newark Electronics
from US$26.61
|
2,164
in stock
|
Buy Now | |
Rapid Electronics
from US$20.64
|
2,164
in stock
|
Buy Now | |
Chip One Stop
from US$13.50
|
2,164
in stock
|
Buy Now | |
TE Store
from US$30.76
|
59
in stock
|
Buy Now | |
Future Electronics
from US$14.68
|
-
|
Buy Now | |
Avnet America
from US$12.19
|
-
|
Buy Now | |
RS Americas
from US$34.91
|
-
|
Buy Now | |
element14
from US$19.21
|
-
|
Buy Now | |
TTI Europe
from US$13.76
|
-
|
Buy Now | |
Richardson RFPD
from US$12.91
|
-
|
Buy Now | |
Sager
from US$13.77
|
-
|
Buy Now | |
Farnell
from US$19.23
|
-
|
Buy Now |
Dimensions | .24 x .25in, 6.2 x 6.4mm |
---|---|
Supply Voltage | 5V |
Pressure | 12000mbar |
Accuracy | ±0.05% or ±0.2% Non-linearity |
Options | No Option |
Package | Surface Mountable |
Type | Absolute |
Sensor Type | mV Output Pressure Sensors |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Piezoresistive Sensor Rohs Compliant: No |Te Connectivity 325412000-00 | Newark Electronics |
Board Mt. Pressure Sensors MS5412 200MBAR | Rapid Electronics |
MS5412 200MBAR ABSOLUTE BOARD MNT SENSOR Pressure Sensor Type: mV Output Pressure Sensors Pressure Type: Absolute Pressure Accuracy: ±0.05% or ±0.2% Non-linearity Supply Voltage Range: 5 V Operating Temperature Range: -40 – 125 °C mV Output Pressure Sensors Absolute | Board Mount Pressure Sensor | Part Number: 325412000-00 | Internal Number: 325412000-00 | TE Connectivity | TE Store |
Sensor Pressure MS5412-BM 12bar | RS |
Pressure Sensor 0bar to 12bar Absolute 8-Pin SMD Tube | Avnet America |
Sensor | RS Americas |
PRESS TRANSDUCER, 12BAR, ABSOLUTE, VOLT | element14 |
ABSOLUTE BOARD MNT SENSOR | TTI Europe |
PRESSURE SENSORS | Richardson RFPD |
Board Mount Pressure Sensors PRES,SMD MS5412-BM,12BAR,15MV | Sager |
Where can I find additional details, specifications and documents for a 325412000-00?
Additional datasheets, footprints and schematics for 325412000-00 are listed on our Part Details page. You can also find images and similar parts to 325412000-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 325412000-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325412000-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 325412000-00 fall under?
The 325412000-00 is listed under Sensors > Pressure Sensors > Board Level Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to 325412000-00 when available in the Board Level Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 325412000-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 325412000-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 325412000-00 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, TE Store and RS have stock available or on a lead time for 325412000-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 325412000-00 often in real-time on the comparison pages.
What if I can't find stock of 325412000-00?
You can fill out our help required form which you can use to request a quote for 325412000-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.