Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0325302-0,
780226-000 |
Prices starting from US$4.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.43
|
No stock
|
Buy Now | |
TE Store
from US$8.84
|
496
in stock
|
Buy Now | |
Newark Electronics
from US$7.12
|
50
in stock
|
Buy Now | |
Rapid Electronics
from US$8.35
|
50
in stock
|
Buy Now | |
Chip One Stop
from US$8.96
|
50
in stock
|
Buy Now | |
Distrelec
from US$6.58
|
50
in stock
|
Buy Now | |
Avnet America
from US$4.04
|
18
in stock
|
Buy Now | |
RS Americas
from US$5.07
|
-
|
Buy Now | |
element14
from US$5.48
|
-
|
Buy Now | |
Boersig
from US$5.87
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 19.139g |
---|---|
Plating Material | Tin |
Inspection Slot | Yes |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Rectangular Tongue |
Military Part Class | Class II |
Tongue Thickness | .1in, 2.54mm |
Stud Diameter | 8.33mm, .328in |
Wire Size | 83700 – 119500CMA, 0AWG, 50 – 60mm² |
Overall Length | 1.97in, 50mm |
Barrel Inside Diameter | 11.63mm, .458in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Quantity | 50 |
Packaging Method | Box |
Barrel Type | Closed Barrel |
Stud Size | M8, 5/16 |
Sealable | No |
Insulated | No |
Wire/Cable Type | Copper |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
TERMINAL,AMPOWER 1/0 5/16 Wire Size: 1/0 AWG Wire Size: 50 – 60 mm² Wire Size: 83700 – 119500 CMA Stud Size: 5/16 M8 Stud Diameter: 8.33 mm 1/0 AWG 50 – 60 mm² 83700 – 119500 CMA 5/16 | Part Number: 325302 | Internal Number: 325302 | Alias Number: 780226-000 | 8.33 mm | TE Connectivity | TE Store |
Terminal,ampower 1/0 5/16 |Amp Te Connectivity 325302 | Newark Electronics |
Terminals TERM AMPOWER 1/0 5/16 | Rapid Electronics |
TE Connectivity - AMP AMPOWER Ring Terminal 60mm2 | Distrelec |
Power Terminal (1/0)AWG 50mm 22.1mm Tin | Avnet America |
Terminal, Ampower 1/0 5/16 | TE Connectivity 325302 | RS Americas |
TERMINAL, COMPRESSION LUG, M8, 1/0AWG | element14 |
Status: | Unknown |
---|---|
Series: | AMPOWER Series |
RoHS: | Unknown |
Product Range | AMPOWER Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 0AWG |
Conductor Area CSA | 60mm² |
Terminal Type | Compression Lug |
Stud Size - Metric | M8 |
Stud Size - Imperial | 5/16" |
Where can I find additional details, specifications and documents for a 325302?
Additional datasheets, footprints and schematics for 325302 are listed on our Part Details page. You can also find images and similar parts to 325302 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 325302 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325302 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 325302 fall under?
The 325302 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 325302 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 325302 you can contact the distributor directly for product support, shipping queries etc.
Is the 325302 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 325302 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 325302.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 325302 often in real-time on the comparison pages.
What if I can't find stock of 325302?
You can fill out our help required form which you can use to request a quote for 325302 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.