Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | 1.597g |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Stud Diameter | .171in, 4.34mm |
Wire Size | 12 – 10AWG, 5180 – 13100CMA, 2.62 – 6.64mm² |
Tongue Thickness | .031in, .79mm |
Barrel Inside Diameter | 3.4mm, .134in |
Overall Length | 25.17mm, .9909in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Sealable | No |
Shape Description | SPADE-023 |
Insulated | No |
Stud Size | M4, #8 |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 170°C, 338°F |
Budget Spade 12-10 8 |Amp Te Connectivity 325195 | Newark Electronics |
Ring Tongue Terminal 10-12AWG Tin Loose Piece | Avnet America |
Budget Spade 12-10 8 | TE Connectivity 325195 | RS Americas |
Special Order: BUDGET SPADE 12-10 8 Spade Terminal Type: Spade Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: M4 #8 Spade Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Spade Terminal | Part Number: 325195 | Internal Number: 325195 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 325195?
Additional datasheets, footprints and schematics for 325195 are listed on our Part Details page. You can also find images and similar parts to 325195 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 325195 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325195 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 325195 fall under?
The 325195 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 325195 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 325195 you can contact the distributor directly for product support, shipping queries etc.
Is the 325195 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 325195 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 325195.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 325195 often in real-time on the comparison pages.
What if I can't find stock of 325195?
You can fill out our help required form which you can use to request a quote for 325195 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.