Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Hook Tongue |
Tongue Thickness | .031in, .79mm |
Wire Size | 1.25 – 2mm², 16AWG, 2050 – 5180CMA |
Overall Length | .636in, 16.15mm |
Stud Diameter | .171in, 4.34mm |
Barrel Inside Diameter | .089in, 2.261mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Tape Mounted |
Packaging Quantity | 5000 |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | No |
Shape Description | SPADE-050 |
Sealable | No |
Stud Size | #8, M4 |
Operating Temperature Range | 170°C, 338°F |
Ring Terminal 14AWG to 16AWG M4 Tin Plated Copper T/R | Avnet America |
Terminal, inal, Budg Hk 16-14 8 Tape | TE Connectivity 32503-2 | RS Americas |
Where can I find additional details, specifications and documents for a 32503-2?
Additional datasheets, footprints and schematics for 32503-2 are listed on our Part Details page. You can also find images and similar parts to 32503-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32503-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32503-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32503-2 fall under?
The 32503-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32503-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32503-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 32503-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32503-2 have stock available?
Authorised distributors including Chip One Stop, Powell Electronics, Avnet America and RS Americas have stock available or on a lead time for 32503-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32503-2 often in real-time on the comparison pages.
What if I can't find stock of 32503-2?
You can fill out our help required form which you can use to request a quote for 32503-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.