Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.30
|
1,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.40
|
2,040
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
1,000
in stock
|
Buy Now | |
RS Americas
from US$31.60
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$56.44
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
TE Store
from US$0.50
|
-
|
Buy Now | |
Sager
from US$64.30
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Terminal & Splice Type | Hook Tongue |
Terminal Orientation | Straight |
Wire Size | 16AWG, 2050 – 5180CMA, 1.25 – 2mm² |
Barrel Inside Diameter | 2.261mm, .089in |
Tongue Thickness | .033in, .84mm |
Stud Diameter | 4.34mm, .171in |
Overall Length | .636in, 16.15mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Shape Description | SPADE-050 |
Support Style | Non - Insulation Support |
Stud Size | M4, #8 |
Insulated | No |
Sealable | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 170°C, 338°F |
Terminals HOOK RING 16-14 | Rapid Electronics |
TE Connectivity - AMP TERMINAL,BUDG HK 16-14 8 | Distrelec |
Hook Tongue Terminal 14-16AWG 16.15mm 8.71mm Tin Loose Piece | Avnet America |
Special Order: TERMINAL,BUDG HK 16-14 8 Ring Terminal Product Type: Hook Tongue Terminal Wire Size: 16 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: M4 #8 Hook Tongue Terminal 16 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 32503 | Internal Number: 32503 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Terminal,budg Hk 16-14 8 |Abb Thomas & Betts 32503 | Newark Electronics |
Fixed Terminal Blocks | Sager |
Where can I find additional details, specifications and documents for a 32503?
Additional datasheets, footprints and schematics for 32503 are listed on our Part Details page. You can also find images and similar parts to 32503 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32503 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32503 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32503 fall under?
The 32503 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32503 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32503 you can contact the distributor directly for product support, shipping queries etc.
Is the 32503 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32503 have stock available?
Authorised distributors including Powell Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for 32503.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32503 often in real-time on the comparison pages.
What if I can't find stock of 32503?
You can fill out our help required form which you can use to request a quote for 32503 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.