Status: | Unknown |
---|---|
Series: | Multi Bit Screwdrivers / Nut Drivers |
RoHS: | Unknown |
Prices starting from US$10.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$29.57
|
90
in stock
|
Buy Now | |
RS Americas
from US$10.05
|
173
in stock
|
Buy Now | |
Carlton-Bates
from US$25.32
|
39
in stock
|
Buy Now | |
Distrelec
from US$15.15
|
36
in stock
|
Buy Now | |
Rapid Electronics
from US$26.02
|
20
in stock
|
Buy Now | |
element14
from US$33.19
|
14
in stock
|
Buy Now | |
Farnell
from US$25.94
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$27.56
|
8
in stock
|
Buy Now |
Kit Contents | 11Pcs of 3/8" 5/16" 1/4" Nut Drivers PH1 PH2/1/4" 3/16" Slot/T10 T15/#1 #2 Square Bits |
---|---|
Product Range | Multi Bit Screwdrivers / Nut Drivers |
SVHC | No SVHC (07-Jul-2017) |
11-in-1 Screwdriver/Nut Driver, 7-3/4 in. L, Cushion-Grip, 11 Tips | Carlton-Bates |
SCREWDRIVER/NUT DRIVER, 11PC | element14 |
11-In-1 Screwdriver/Nut Driver | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Tape Width | 12.7mm |
---|---|
Tape Material | Stainless Steel |
For Use With | Dymo Embossing Label Makers |
RoHS Compliant | Yes |
Stainless Steel labels, Embossing, Non-Adhesive, 1/2" x 21, Used w/Rhino M1011 | Dymo 32500 | RS Americas |
12mm x 6.4m s/steel tape for emboss tool | RS |
Dymo Embossing Tape, Stainless Steel, 12mm x 6.4m, Silver | Distrelec |
Where can I find additional details, specifications and documents for a 32500?
Additional datasheets, footprints and schematics for 32500 are listed on our Part Details page. You can also find images and similar parts to 32500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32500 fall under?
The 32500 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 32500 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32500 you can contact the distributor directly for product support, shipping queries etc.
Is the 32500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32500 have stock available?
Authorised distributors including RS Americas, RS, Carlton-Bates, Distrelec and Rapid Electronics have stock available or on a lead time for 32500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32500 often in real-time on the comparison pages.
What if I can't find stock of 32500?
You can fill out our help required form which you can use to request a quote for 32500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.