Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0225
Distributor | Stock | ||
---|---|---|---|
RS
from US$64.54
|
51
in stock
|
Buy Now | |
Toby Electronics
from US$0.0225
|
1,200
in stock
|
Buy Now | |
Rapid Electronics
from US$48.13
|
50
in stock
|
Buy Now | |
Conrad
from US$62.02
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$65.91
|
4
in stock
|
Buy Now | |
element14
from US$88.88
|
4
in stock
|
Buy Now | |
Farnell
from US$70.41
|
4
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$32.34
|
2
in stock
|
Buy Now | |
RS Americas
from US$56.26
|
-
|
Buy Now | |
Carlton-Bates
from US$279.32
|
-
|
Buy Now | |
Distrelec
from US$46.81
|
-
|
Buy Now | |
Sager
from US$14.72
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Saw Type | Hack |
---|---|
Blade Length | 300mm |
Product Range | - |
Length | 395mm |
Weight | 750g |
Bahco Ergonomic hacksaw,300mm blade | RS |
Bahco 325 Ergo Hand Hacksaw Frame 300mm (12 in) | Rapid Electronics |
Strong steel axle with automatic sheet tension for straight, clean and accurate cuts · Pointedly approaching for difficult attainable places · Also for concise cuts with 55° sheet attachment · Ergonomic guide handle with rubber coating and thumb guidance · Elliptical form for clear view on the work piece. | Conrad |
Hacksaw | Newark Electronics |
4" Octagon Box 1-1/2" Deep Bar Hanger Metal Clad Clamp | RACO 325 | RS Americas |
Power Clamp Meter, 400 to 600 VAC, 400 to 600 A, 4000 ? | Carlton-Bates |
Bahco Miniature Hack Saw 300mm | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thomas & Betts | Sager |
Where can I find additional details, specifications and documents for a 325?
Additional datasheets, footprints and schematics for 325 are listed on our Part Details page. You can also find images and similar parts to 325 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 325 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 325 fall under?
The 325 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Saws - Hand.
Can I view similar or alternative parts?
You can view similar parts to 325 when available in the Saws - Hand range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 325 you can contact the distributor directly for product support, shipping queries etc.
Is the 325 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 325 have stock available?
Authorised distributors including Toby Electronics, RS, Rapid Electronics, Conrad and Newark Electronics have stock available or on a lead time for 325.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 325 often in real-time on the comparison pages.
What if I can't find stock of 325?
You can fill out our help required form which you can use to request a quote for 325 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.