Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.36
|
11
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.40
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$6.96
|
2
in stock
|
Buy Now | |
element14
from US$8.64
|
2
in stock
|
Buy Now | |
Farnell
from US$7.87
|
2
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
3
in stock
|
Buy Now | |
Distrelec
from US$5.14
|
-
|
Buy Now |
Bit Type | Phillips Slotted |
---|---|
Hex Bit Size | PH2 |
Length | 50mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Screwdriver bit | Transfer Multisort Elektronik |
Xeno Bit Slotted/Phillips PH2x50mm | RS |
Phillips/Slotted Bit, Ph2 X 50Mm | Newark Electronics |
PHILLIPS/SLOTTED BIT, PH2 X 50MM | element14 |
Wiha Bit, PlusMinus, PH/S2, 50mm | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Circuit Breaker Acc | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a 32492?
Additional datasheets, footprints and schematics for 32492 are listed on our Part Details page. You can also find images and similar parts to 32492 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32492 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32492 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32492 fall under?
The 32492 is listed under Wiha Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 32492 when available in the Wiha Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32492 you can contact the distributor directly for product support, shipping queries etc.
Is the 32492 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32492 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 32492.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32492 often in real-time on the comparison pages.
What if I can't find stock of 32492?
You can fill out our help required form which you can use to request a quote for 32492 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.