Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | 1.32g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | .134in, 3.4mm |
Wire Size | 2.62 – 6.64mm², 5180 – 13100CMA, 12 – 10AWG |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 3.68mm, .145in |
Overall Length | .729in, 18.52mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Loose Piece |
Packaging Quantity | 1 |
Support Style | Non - Insulation Support |
Sealable | No |
Barrel Type | Closed Barrel |
Stud Size | M3.5, #6 |
Wire/Cable Type | Regular Wire |
Shape Description | RING-048 |
Insulated | No |
Operating Temperature Range | 170°C, 338°F |
Terminal,budg R 12-10 6 |Amp Te Connectivity 324910 | Newark Electronics |
Ring Tongue Terminal 10-12AWG 18.52mm 7.92mm Tin Loose Piece | Avnet America |
Terminal, inal, Budg R 12-10 6 | TE Connectivity 324910 | RS Americas |
Special Order: TERMINAL,BUDG R 12-10 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: #6 M3.5 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 324910 | Internal Number: 324910 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 324910?
Additional datasheets, footprints and schematics for 324910 are listed on our Part Details page. You can also find images and similar parts to 324910 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324910 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324910 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324910 fall under?
The 324910 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 324910 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324910 you can contact the distributor directly for product support, shipping queries etc.
Is the 324910 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324910 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 324910.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324910 often in real-time on the comparison pages.
What if I can't find stock of 324910?
You can fill out our help required form which you can use to request a quote for 324910 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.