Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.40
Bit Type | Phillips Slotted |
---|---|
Hex Bit Size | PH1 |
Length | 50mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Screwdriver bit | Transfer Multisort Elektronik |
Xeno Bit Slotted/Phillips PH1x50mm | RS |
PHILLIPS/SLOTTED BIT, PH1 X 50MM | element14 |
speedE II Electric Screwdriver | Wiha Tools 32490 | RS Americas |
Phillips/Slotted Bit, Ph1 X 50Mm | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a 32490?
Additional datasheets, footprints and schematics for 32490 are listed on our Part Details page. You can also find images and similar parts to 32490 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32490 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32490 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32490 fall under?
The 32490 is listed under Wiha Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 32490 when available in the Wiha Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32490 you can contact the distributor directly for product support, shipping queries etc.
Is the 32490 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32490 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, element14, Farnell and RS Americas have stock available or on a lead time for 32490.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32490 often in real-time on the comparison pages.
What if I can't find stock of 32490?
You can fill out our help required form which you can use to request a quote for 32490 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.