Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,650.73
Cable Shielding | Screened |
---|---|
No. of Cores | 4Core |
Wire Gauge | 16AWG |
Conductor Area CSA | - |
Reel Length (Imperial) | 1000ft |
Reel Length (Metric) | 304.8m |
Jacket Colour | Slate |
No. of Max Strands x Strand Size | 19 x 29AWG |
Conductor Material | Tinned Copper |
Jacket Material | PVC |
External Diameter | 7.1mm |
Voltage Rating | 600V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Cable Type | Braided Shield |
Conductor Make-up | 19 / 29AWG |
Outer Diameter | 7.1mm |
Shield Material | Braid |
Shield Type | Shielded |
Wire Size | 16AWG |
Cable, Multicond,16AWG 19/29 4C BRD SHLD, 3248 Series | Alpha Wire 3248 SL001 | RS Americas |
CABLE, SLATE, 4CORE, 16AWG, 600V | element14 |
16AWG 19/29 4C BRD SHLD | RS |
Shielded Multiconductor Cable, 4 Conductor, 16Awg, 1000Ft, 600V | Newark Electronics |
Multi-Conductor Cable, 600 VAC, 4C, 16 AWG, 0.28 in. OD | Carlton-Bates |
Where can I find additional details, specifications and documents for a 3248 SL001?
Additional datasheets, footprints and schematics for 3248 SL001 are listed on our Part Details page. You can also find images and similar parts to 3248 SL001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3248 SL001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3248 SL001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3248 SL001 fall under?
The 3248 SL001 is listed under Alpha Wire Parts.
Can I view similar or alternative parts?
You can view similar parts to 3248 SL001 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3248 SL001 you can contact the distributor directly for product support, shipping queries etc.
Is the 3248 SL001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3248 SL001 have stock available?
Authorised distributors including RS Americas, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for 3248 SL001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3248 SL001 often in real-time on the comparison pages.
What if I can't find stock of 3248 SL001?
You can fill out our help required form which you can use to request a quote for 3248 SL001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.