Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
324827-000,
3-1192458-7 |
Adapter Plating Material | Cadmium per SAE AMS-QQ-P-416, Type II, Class 3 |
---|---|
Material | Low Fire Hazard Material |
Cable Diameter Range | 7.2 – 11mm, .283 – .433in |
Comment | Molded part has hot-melt adhesive preinstalled. |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
Adapter Angle | Straight |
Connector System | Cable-to-Cable |
Shrink Boot Adaptor Straight D Shell Size Low Fire Hazard | Avnet America |
Heat Shrink Cable Boots & End Caps KTKK-2613 | Sager |
Where can I find additional details, specifications and documents for a 324827-000?
Additional datasheets, footprints and schematics for 324827-000 are listed on our Part Details page. You can also find images and similar parts to 324827-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324827-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324827-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324827-000 fall under?
The 324827-000 is listed under Connectors > Connector Backshells & Adapters > Unscreened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 324827-000 when available in the Unscreened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324827-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 324827-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324827-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 324827-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324827-000 often in real-time on the comparison pages.
What if I can't find stock of 324827-000?
You can fill out our help required form which you can use to request a quote for 324827-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.