Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Insulation Sleeve Material | Nylon |
Insulation Material | Nylon |
Color | Blue |
Splice Material | Copper |
Terminal & Splice Type | Splice |
Overall Length | .515in, 13.081mm |
Outside Diameter | .22in, 5.588mm |
Government Qualified | No |
Comment | Moisture Resistant. |
Military Category | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Wire/Cable Type | Unstripped Wire |
Product Type | Splice Accessory |
Sealable | No |
Serrated | No |
Accessory Type | Wire Cap |
Insulated | Yes |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
Terminal, Closed End Splice, Blue | Newark Electronics |
PIDG Splice Terminal 13.08mm Tin Loose Piece | Avnet America |
Special Order: SPARE WIRE CAP,BLU .120-.145 INS., MOIS. Splice Type: Closed End Splice Sealable: No Contact Base Material: Copper Primary Product Color: Blue Terminal Material Thickness: .02 in Closed End Splice Copper Blue | Electrical Wire Splice | Part Number: 324695 | Internal Number: 324695 | TE Connectivity | TE Store |
WIRE CAP,BLU .120-.145 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 324695?
Additional datasheets, footprints and schematics for 324695 are listed on our Part Details page. You can also find images and similar parts to 324695 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324695 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324695 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324695 fall under?
The 324695 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 324695 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324695 you can contact the distributor directly for product support, shipping queries etc.
Is the 324695 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324695 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Power and Signal Group have stock available or on a lead time for 324695.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324695 often in real-time on the comparison pages.
What if I can't find stock of 324695?
You can fill out our help required form which you can use to request a quote for 324695 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.