Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Splice Material | Copper |
Insulation Sleeve Material | Nylon |
Insulation Material | Nylon |
Color | Red |
Terminal & Splice Type | Splice |
Outside Diameter | .188in, 4.775mm |
Overall Length | .515in, 13.081mm |
Government Qualified | No |
Comment | Moisture Resistant. |
Military Category | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Serrated | No |
Product Type | Splice Accessory |
Sealable | No |
Accessory Type | Wire Cap |
Wire/Cable Type | Unstripped Wire |
Insulated | Yes |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
Terminal, Closed End Splice, Red | Newark Electronics |
Splice Terminal 13.08mm Tin Loose Piece | Avnet America |
TE Connectivity - AMP SPARE WIRE CAPRED .080-.115 INS. MOIS. | Distrelec |
Special Order: SPARE WIRE CAP,RED .080-.115 INS., MOIS. Splice Type: Closed End Splice Sealable: No Contact Base Material: Copper Primary Product Color: Red Terminal Material Thickness: .02 in Closed End Splice Copper Red | Electrical Wire Splice | Part Number: 324694 | Internal Number: 324694 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 324694?
Additional datasheets, footprints and schematics for 324694 are listed on our Part Details page. You can also find images and similar parts to 324694 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324694 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324694 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324694 fall under?
The 324694 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 324694 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324694 you can contact the distributor directly for product support, shipping queries etc.
Is the 324694 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324694 have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, Avnet America, Distrelec and TE Store have stock available or on a lead time for 324694.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324694 often in real-time on the comparison pages.
What if I can't find stock of 324694?
You can fill out our help required form which you can use to request a quote for 324694 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.