Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Blue |
---|---|
Insulation Sleeve Material | Nylon |
Splice Material | Copper |
Insulation Support Sleeve Material | Nylon |
Insulation Material | Nylon |
Plating Material | Tin |
Splice Configuration | Single to Multiple |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Wire Size | 20800 – 33100CMA, 13 – 15mm², 6AWG |
Wire Insulation Diameter (Max) | .415in, .31in, 7.874mm, 10.541mm |
Overall Length | 2.359in, 59.919mm |
Operating Voltage | 600 V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Serrated | No |
Sealable | No |
Splice Type | Butt Splice |
Barrel Type | Closed Barrel |
Insulated | Yes |
Wire/Cable Type | Stranded Wire |
Product Type | Splice |
Operating Temperature Range | 105°C, 221°F |
Splice Butt S-M Terminyl 6 Rohs Compliant: Yes |Amp Te Connectivity 324621 | Newark Electronics |
Special Order: SPLICE BUTT S-M TERMINYL 6 Splice Type: Butt Splice Wire Size: 6 AWG Wire Size: 13 – 15 mm² Sealable: No Compatible Insulation Diameter Range: .31 in .415 in Butt Splice 6 AWG 13 – 15 mm² | Electrical Wire Splice | Part Number: 324621 | Internal Number: 324621 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 324621?
Additional datasheets, footprints and schematics for 324621 are listed on our Part Details page. You can also find images and similar parts to 324621 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324621 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324621 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324621 fall under?
The 324621 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 324621 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324621 you can contact the distributor directly for product support, shipping queries etc.
Is the 324621 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324621 have stock available?
Authorised distributors including Newark Electronics, TE Store and Farnell have stock available or on a lead time for 324621.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324621 often in real-time on the comparison pages.
What if I can't find stock of 324621?
You can fill out our help required form which you can use to request a quote for 324621 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.