Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.79
|
694
in stock
|
Buy Now | |
Electro Enterprises
from US$0.86
|
1,124
in stock
|
Buy Now | |
Rapid Electronics
from US$1.71
|
694
in stock
|
Buy Now | |
Chip One Stop
from US$1.29
|
694
in stock
|
Buy Now | |
TE Store
from US$1.82
|
375
in stock
|
Buy Now | |
Newark Electronics
from US$1.05
|
10
in stock
|
Buy Now | |
Avnet America
from US$0.85
|
-
|
Buy Now | |
RS Americas
from US$2,754.29
|
-
|
Buy Now | |
Boersig
from US$0.86
|
-
|
Buy Now | |
TTI Europe
from US$0.68
|
-
|
Buy Now | |
Farnell
from US$1.10
|
-
|
Buy Now |
Splice Material | Copper |
---|---|
Color | Yellow |
Plating Material | Tin |
Insulation Material | Nylon |
Terminal & Splice Type | Splice |
Outside Diameter | .302in, 7.671mm |
Overall Length | 13.081mm, .515in |
Government Qualified | No |
Military Category | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Wire/Cable Type | Unstripped Wire |
Product Type | Splice Accessory |
Sealable | No |
Accessory Type | Wire Cap |
Serrated | No |
Insulated | Yes |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
SPARE WIRE CAP YEL .150-.210 INS. | Rapid Electronics |
TE Connectivity - AMP SplicesSPARE WIRE CAPYEL .150-.210 INS. | Distrelec |
SPARE WIRE CAP,YEL .150-.210 INS. Splice Type: Closed End Splice Sealable: No Contact Base Material: Copper Primary Product Color: Yellow Terminal Material Thickness: .02 in Closed End Splice Copper Yellow | Electrical Wire Splice | Part Number: 324487 | Internal Number: 324487 | TE Connectivity | TE Store |
Spare Wire Cap, 3.81-5.33Mm, Yellow | Newark Electronics |
Splice Terminal 13.08mm Tin Loose Piece | Avnet America |
SPARE WIRE CAP YEL | TTI Europe |
Where can I find additional details, specifications and documents for a 324487?
Additional datasheets, footprints and schematics for 324487 are listed on our Part Details page. You can also find images and similar parts to 324487 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324487 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324487 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324487 fall under?
The 324487 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 324487 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324487 you can contact the distributor directly for product support, shipping queries etc.
Is the 324487 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324487 have stock available?
Authorised distributors including Electro Enterprises, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 324487.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324487 often in real-time on the comparison pages.
What if I can't find stock of 324487?
You can fill out our help required form which you can use to request a quote for 324487 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.