Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Color | Gray |
Splice Material | Copper |
Weight per Piece | 99.47g |
Splice Configuration | Single to Multiple |
Contact Plating Thickness | 150µin |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Wire Size | 750000 – 850000CMA, 800kcmil |
Overall Length | 1.36in, 34.54mm |
Barrel Inside Diameter (Min) | 31.8mm, 1.252in |
Agency/Standard Number | E13288 |
Agency/Standard | UL |
Wire Insulation Support | Without |
Comment | Tin Plate per ASTM B-545, Two Crimps necessary. |
Packaging Method | Box |
Packaging Quantity | 25 |
Accessory Type | Splice |
Splice Type | Parallel Splice |
Wire/Cable Type | Copper |
Sealable | No |
Serrated | No |
Barrel Type | Closed Barrel |
Insulated | No |
Product Type | Splice |
Barrel Style | Standard |
Discrete Wire Type | Stranded |
Termination Method | Crimp |
Splice,ampower Para 800Mcm Rohs Compliant: Yes |Amp Te Connectivity 324454 | Newark Electronics |
Where can I find additional details, specifications and documents for a 324454?
Additional datasheets, footprints and schematics for 324454 are listed on our Part Details page. You can also find images and similar parts to 324454 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324454 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324454 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324454 fall under?
The 324454 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 324454 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324454 you can contact the distributor directly for product support, shipping queries etc.
Is the 324454 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324454 have stock available?
Authorised distributors including Newark Electronics and TTI Europe have stock available or on a lead time for 324454.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324454 often in real-time on the comparison pages.
What if I can't find stock of 324454?
You can fill out our help required form which you can use to request a quote for 324454 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.