Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Gray |
---|---|
Splice Material | Copper |
Weight per Piece | 80.86g |
Plating Material | Tin |
Splice Configuration | Single to Multiple |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Contact Plating Thickness | 150µin |
Wire Size | 700kcmil, 650000 – 750000CMA |
Overall Length | 32.77mm, 1.29in |
Barrel Inside Diameter (Min) | 1.172in, 29.77mm |
Agency/Standard | UL |
Agency/Standard Number | E13288 |
Wire Insulation Support | Without |
Comment | Tin Plate per ASTM B-545, Two Crimps necessary. |
Packaging Quantity | 25 |
Packaging Method | Box |
Wire/Cable Type | Copper |
Splice Type | Parallel Splice |
Discrete Wire Type | Stranded |
Product Type | Splice |
Barrel Style | Standard |
Barrel Type | Closed Barrel |
Insulated | No |
Accessory Type | Splice |
Serrated | No |
Sealable | No |
Termination Method | Crimp |
Splice,ampower Para 700Mcm Rohs Compliant: Yes |Amp Te Connectivity 324453 | Newark Electronics |
Splice Terminal 32.76mm 35.3mm Tin | Avnet America |
Splice, Ampower Para 700Mcm | TE Connectivity 324453 | RS Americas |
Where can I find additional details, specifications and documents for a 324453?
Additional datasheets, footprints and schematics for 324453 are listed on our Part Details page. You can also find images and similar parts to 324453 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324453 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324453 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324453 fall under?
The 324453 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 324453 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324453 you can contact the distributor directly for product support, shipping queries etc.
Is the 324453 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324453 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 324453.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324453 often in real-time on the comparison pages.
What if I can't find stock of 324453?
You can fill out our help required form which you can use to request a quote for 324453 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.