Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Splice Material | Copper |
Weight per Piece | 28.47g |
Color | Gray |
Splice Configuration | Single to Multiple |
Terminal & Splice Type | Splice |
Contact Plating Thickness | 150µin |
Contact Plating Material | Tin |
Overall Length | 22.61mm, .89in |
Wire Size | 300kcmil, 275000 – 325000CMA |
Barrel Inside Diameter (Min) | .768in, 19.51mm |
Agency/Standard Number | E13288 |
Agency/Standard | UL |
Wire Insulation Support | Without |
Comment | Tin Plate per ASTM B-545 |
Packaging Quantity | 25 |
Packaging Method | Box |
Splice Type | Parallel Splice |
Wire/Cable Type | Copper |
Sealable | No |
Serrated | No |
Accessory Type | Splice |
Insulated | No |
Barrel Type | Closed Barrel |
Product Type | Splice |
Barrel Style | Standard |
Discrete Wire Type | Stranded |
Termination Method | Crimp |
SPLICE,AMPOWER PARA 300MCM Splice Type: Parallel Splice Sealable: No Barrel Inside Diameter: .768 in Barrel Inside Diameter: 19.51 mm Wire Size: 300 kcmil Parallel Splice .768" 19.51 mm | Ampower Parallel Splice | Part Number: 324448 | Internal Number: 324448 | 300 kcmil | TE Connectivity | TE Store |
Splice,ampower Para 300Mcm Rohs Compliant: Yes |Amp Te Connectivity 324448 | Newark Electronics |
Splice Terminal 22.6mm 23.11mm Tin | Avnet America |
Splice, Ampower Para 300Mcm | TE Connectivity 324448 | RS Americas |
Where can I find additional details, specifications and documents for a 324448?
Additional datasheets, footprints and schematics for 324448 are listed on our Part Details page. You can also find images and similar parts to 324448 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324448 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324448 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324448 fall under?
The 324448 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 324448 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324448 you can contact the distributor directly for product support, shipping queries etc.
Is the 324448 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324448 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 324448.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324448 often in real-time on the comparison pages.
What if I can't find stock of 324448?
You can fill out our help required form which you can use to request a quote for 324448 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.