Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Gray |
---|---|
Weight per Piece | 7.206g |
Plating Material | Tin |
Splice Material | Copper |
Splice Configuration | Single to Multiple |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Contact Plating Thickness | 150µin |
Wire Size | 83700 – 119500CMA, 0AWG |
Barrel Inside Diameter (Min) | .468in, 11.89mm |
Overall Length | .58in, 14.73mm |
Agency/Standard | UL |
Agency/Standard Number | E13288 |
Wire Insulation Support | Without |
Comment | Tin Plate per ASTM B-545 |
Packaging Method | Box |
Packaging Quantity | 50 |
Discrete Wire Type | Stranded |
Splice Type | Parallel Splice |
Wire/Cable Type | Copper |
Serrated | No |
Sealable | No |
Insulated | No |
Product Type | Splice |
Barrel Style | Standard |
Accessory Type | Splice |
Barrel Type | Closed Barrel |
Termination Method | Crimp |
Terminals SPLICE PARA 1/0 | Rapid Electronics |
TE Connectivity - AMP SplicesSPLICEAMPOWER PARA 1/0 | Distrelec |
Splice,ampower Para 1/0 Rohs Compliant: Yes |Amp Te Connectivity 324443 | Newark Electronics |
Splices Terminal 1/0AWG Tin | Avnet America |
Splice, Ampower Para 1/0 | TE Connectivity 324443 | RS Americas |
Where can I find additional details, specifications and documents for a 324443?
Additional datasheets, footprints and schematics for 324443 are listed on our Part Details page. You can also find images and similar parts to 324443 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324443 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324443 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324443 fall under?
The 324443 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 324443 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324443 you can contact the distributor directly for product support, shipping queries etc.
Is the 324443 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324443 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 324443.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324443 often in real-time on the comparison pages.
What if I can't find stock of 324443?
You can fill out our help required form which you can use to request a quote for 324443 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.