Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Splice Material | Copper |
Weight per Piece | 4.519g |
Color | Gray |
Splice Configuration | Single to Multiple |
Contact Plating Thickness | 150µin |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Wire Size | 52600 – 83700CMA, 2AWG |
Barrel Inside Diameter (Min) | .372in, 9.45mm |
Overall Length | 12.45mm, .49in |
Agency/Standard Number | E13288 |
Agency/Standard | UL |
Wire Insulation Support | Without |
Comment | Tin Plate per ASTM B-545 |
Packaging Method | Box |
Packaging Quantity | 50 |
Discrete Wire Type | Stranded |
Serrated | No |
Splice Type | Parallel Splice |
Wire/Cable Type | Copper |
Accessory Type | Splice |
Sealable | No |
Insulated | No |
Product Type | Splice |
Barrel Style | Standard |
Barrel Type | Closed Barrel |
Termination Method | Crimp |
SPLICE,AMPOWER PARA 2 Splice Type: Parallel Splice Wire Size: 2 AWG Sealable: No Barrel Inside Diameter: .372 in Barrel Inside Diameter: 9.45 mm Parallel Splice 2 AWG .372" | Ampower Parallel Splice | Part Number: 324442 | Internal Number: 324442 | TE Connectivity | TE Store |
Splice,ampower Para 2 Rohs Compliant: Yes |Amp Te Connectivity 324442 | Newark Electronics |
Splice Terminal 2AWG 11.43mm Tin | Avnet America |
Splice, Ampower Para 2 | TE Connectivity 324442 | RS Americas |
Where can I find additional details, specifications and documents for a 324442?
Additional datasheets, footprints and schematics for 324442 are listed on our Part Details page. You can also find images and similar parts to 324442 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324442 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324442 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324442 fall under?
The 324442 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 324442 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324442 you can contact the distributor directly for product support, shipping queries etc.
Is the 324442 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324442 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 324442.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324442 often in real-time on the comparison pages.
What if I can't find stock of 324442?
You can fill out our help required form which you can use to request a quote for 324442 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.