Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.25
|
1,430
in stock
|
Buy Now | |
element14
from US$1.19
|
1,527
in stock
|
Buy Now | |
Farnell
from US$1.18
|
1,527
in stock
|
Buy Now | |
Newark Electronics
from US$1.24
|
641
in stock
|
Buy Now | |
Avnet America
from US$0.86
|
-
|
Buy Now | |
RS Americas
from US$1.48
|
-
|
Buy Now | |
TTI Europe
from US$0.79
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulator Colour | - |
---|---|
Product Range | SOLISTRAND Series |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 22AWG |
Conductor Area CSA | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Compliant |
Product Range | SOLISTRAND Series |
---|---|
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 22AWG |
Conductor Area CSA | 0.41mm² |
Insulator Material | Uninsulated |
RoHS Compliant | Yes |
TERMINAL, BUTT SPLICE, 26AWG-22AWG | element14 |
Butt Splice 26-22AWG Solistrand | RS |
Terminal, Butt Splice, 26-22Awg | Newark Electronics |
Splice Terminal 16-22AWG 9.78mm 2.08mm Gold Over Nickel Loose Piece | Avnet America |
Solis 26-22 S-T Hr Butt, Au | TE Connectivity 324369 | RS Americas |
SOLIS 26-22 S-T HR BUTT, AU | TTI Europe |
Where can I find additional details, specifications and documents for a 324369?
Additional datasheets, footprints and schematics for 324369 are listed on our Part Details page. You can also find images and similar parts to 324369 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324369 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324369 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324369 fall under?
The 324369 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 324369 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324369 you can contact the distributor directly for product support, shipping queries etc.
Is the 324369 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324369 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Avnet America have stock available or on a lead time for 324369.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324369 often in real-time on the comparison pages.
What if I can't find stock of 324369?
You can fill out our help required form which you can use to request a quote for 324369 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.