Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Weight per Piece | .556g |
---|---|
Plating Material | Tin, Copper |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Barrel Inside Diameter | 1.65mm, .065in |
Overall Length | 14.94mm, .5882in |
Tongue Thickness | .79mm, .031in |
Wire Size | 22 – 16AWG, .26 – 1.65mm², 509 – 3260CMA |
Stud Diameter | 3.02mm, .119in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Quantity | 1 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Sealable | No |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Stud Size | M2.5, #4 |
Shape Description | SPADE-023 |
Operating Temperature Range | 338°F, 170°C |
Where can I find additional details, specifications and documents for a 323834?
Additional datasheets, footprints and schematics for 323834 are listed on our Part Details page. You can also find images and similar parts to 323834 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323834 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323834 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323834 fall under?
The 323834 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323834 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323834 you can contact the distributor directly for product support, shipping queries etc.
Is the 323834 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323834 have stock available?
There is no stock from authorised distributors for 323834.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323834 often in real-time on the comparison pages.
What if I can't find stock of 323834?
You can fill out our help required form which you can use to request a quote for 323834 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.