Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
323611-000,
3-1192449-7 |
Prices starting from US$105.77
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$232.13
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$207.47
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$253.69
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$215.00
|
4
in stock
|
Buy Now | |
Farnell
from US$434.59
|
4
in stock
|
Buy Now | |
Avnet America
from US$164.99
|
-
|
Buy Now | |
Sager
from US$105.77
|
-
|
Buy Now |
Color | Olive Drab |
---|---|
Adapter Plating Material | Cadmium (AMS-QQ-P-416 Type II, Class 3) |
Material | Aluminum |
Adapter Entry Size | 12 |
TE Adapter Code | 40 |
Cable Diameter Range | .375 – .6in, 9.5 – 15.2mm |
Cable Entry Diameter | .2 – 19.1mm, .01 – .75in |
Connector Detail Specification Number | D38999/40, D38999/24, D38999/42, D38999/47, D38999/20, D38999/26, D38999/46 |
Connector General Specification Number | MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,W |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Connector Shell Size | J, 25 |
Termination Device Included | TR12AI |
Style | Tinel-Lock Adapter |
Adapter Angle | 45 |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Salt Spray Resistance | 500Hr |
Circular Connector Adapter, Aluminum Alloy Rohs Compliant: No |Raychem Te Connectivity 323611-000 | Newark Electronics |
Circular MIL Spec Strain Reliefs&Adapters | Rapid Electronics |
TE Connectivity Tinel-Lock Adapter 45° 25 Shell Size Olive Drab Cadmium Over Electroless Nickel Aluminum Alloy | Distrelec |
CIRCULAR CLAMPS-STRAIN RELIEFS | Farnell |
Connector Accessories Tinel Lock Adapter 45° Angle Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel | Avnet America |
Circular MIL Spec Strain Reliefs & Adapters TXR40AB45-2412AI | Sager |
Where can I find additional details, specifications and documents for a 323611-000?
Additional datasheets, footprints and schematics for 323611-000 are listed on our Part Details page. You can also find images and similar parts to 323611-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323611-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323611-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323611-000 fall under?
The 323611-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 323611-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323611-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 323611-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323611-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 323611-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323611-000 often in real-time on the comparison pages.
What if I can't find stock of 323611-000?
You can fill out our help required form which you can use to request a quote for 323611-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.