Status: | Unknown |
---|---|
Series: | Quick-Change Series |
RoHS: | Compliant |
Connector Type A | Circular 3 Position Plug |
---|---|
Connector Type B | Free End |
Cable Length - Imperial | 12ft |
Cable Length - Metric | 3.7m |
Jacket Color | Yellow |
Product Range | Quick-Change Series |
RoHS Compliant | Yes |
Qc 3P Mp 12Ft. 12/3 So Cord Rohs Compliant: Yes |Molex 32355 | Newark Electronics |
Quick-Change Single-Ended Cordset 3 Poles Male Straight 12 AWG SOW Cable 3.66m Length | Avnet America |
Where can I find additional details, specifications and documents for a 32355?
Additional datasheets, footprints and schematics for 32355 are listed on our Part Details page. You can also find images and similar parts to 32355 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32355 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32355 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32355 fall under?
The 32355 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Circular Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 32355 when available in the Circular Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32355 you can contact the distributor directly for product support, shipping queries etc.
Is the 32355 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 32355 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 32355.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32355 often in real-time on the comparison pages.
What if I can't find stock of 32355?
You can fill out our help required form which you can use to request a quote for 32355 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.