Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
3,210
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
45,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
45,000
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
45,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.18
|
37,500
in stock
|
Buy Now | |
TE Store
from US$0.40
|
34,940
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.18
|
12,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
5,000
in stock
|
Buy Now | |
element14
from US$0.16
|
3,210
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
FPC Connector Actuator Color | Black |
---|---|
Number of Rows | 2 |
Number of Positions | 33 |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Standard Flat |
Contact Mating Location | Bottom |
Contact Type | Socket |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | .5A |
PCB Contact Termination Area Plating Material | Gold |
Contact Layout | Inline |
Connector Product Type | Connector Assembly |
Accepts Flex Cable Thickness | .008in, .2mm |
Connector Height | 1mm, .039in |
コネクタの高さ | 1mm |
Operating Voltage | 30VAC, 30VDC |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Natural |
Centerline (Pitch) | .3mm |
Mating Alignment | With |
Packaging Method | Tape & Reel |
実装方法 | Tape & Reel |
Wire/Cable Type | FPC, FFC |
Sealable | No |
Insertion Force Type | Non-ZIF |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
FFC&FPC Conn 33 PIN FPC Conn 0.3mmP FRONT FLIP | Rapid Electronics |
TE Connectivity 33PIN 0.3MMP FPC CONNECTOR FRONT FLIP FF | Distrelec |
FFC-FPC PC BOARD CONNECTORS | Farnell |
0.3MM PITCH FRONT FLIP FPC, 33POS | Heilind Electronics |
33PIN 0.3MMP FPC CONNECTOR,FRONT FLIP Connector System: Wire-to-Board Number of Positions: 33 Centerline (Pitch): .3 mm Insertion Force Type: Non-ZIF PCB Mount Orientation: Right Angle Wire-to-Board 33 .3 mm Non-ZIF | 0.3Mm Fpc Connector | Part Number: 3-2328724-3 | Internal Number: 3-2328724-3 | TE Connectivity | TE Store |
Connector, Fpc, R/A, 33Pos, 1Row, 0.3Mm | Newark Electronics |
CONNECTOR, FPC, R/A, 33POS, 1ROW, 0.3MM | element14 |
Conn FPC SKT 33 POS 0.3mm Solder RA SMD T/R | Avnet America |
FPC Connector | RS Americas |
Where can I find additional details, specifications and documents for a 3-2328724-3?
Additional datasheets, footprints and schematics for 3-2328724-3 are listed on our Part Details page. You can also find images and similar parts to 3-2328724-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-2328724-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2328724-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-2328724-3 fall under?
The 3-2328724-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-2328724-3 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2328724-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-2328724-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-2328724-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Heilind Electronics have stock available or on a lead time for 3-2328724-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-2328724-3 often in real-time on the comparison pages.
What if I can't find stock of 3-2328724-3?
You can fill out our help required form which you can use to request a quote for 3-2328724-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.