Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
55,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
55,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
55,000
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
55,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.12
|
50,000
in stock
|
Buy Now | |
TE Store
from US$0.26
|
34,660
in stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
22,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
7,500
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.26
|
-
|
Buy Now | |
element14
from US$0.16
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
FPC Connector Actuator Color | Black |
---|---|
Number of Rows | 2 |
Number of Positions | 31 |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Standard Flat |
Contact Mating Location | Bottom |
Contact Type | Socket |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | .5A |
PCB Contact Termination Area Plating Material | Gold |
Contact Layout | Inline |
Connector Product Type | Connector Assembly |
Accepts Flex Cable Thickness | .008in, .2mm |
Connector Height | 1mm, .039in |
コネクタの高さ | 1mm |
Operating Voltage | 30VAC, 30VDC |
Housing Color | Natural |
Centerline (Pitch) | .3mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Mating Alignment | With |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Sealable | No |
Wire/Cable Type | FFC, FPC |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Insertion Force Type | Non-ZIF |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Ffc&fpc Conn 31 Pin Fpc Conn 0.3Mmp Front Flip |Amp Te Connectivity 3-2328724-1 | Newark Electronics |
FFC&FPC Conn 31 PIN FPC Conn 0.3mmP FRONT FLIP | Rapid Electronics |
TE Connectivity 31PIN 0.3MMP FPC CONNECTOR FRONT FLIP FF | Distrelec |
Conn FPC SKT 31 POS 0.3mm Solder RA SMD T/R | Avnet Asia |
FFC-FPC PC BOARD CONNECTORS | Farnell |
31PIN 0.3MMP FPC CONNECTOR,FRONT FLIP Connector System: Wire-to-Board Number of Positions: 31 Centerline (Pitch): .3 mm Insertion Force Type: Non-ZIF PCB Mount Orientation: Right Angle Wire-to-Board 31 .3 mm Non-ZIF | 0.3Mm Fpc Connector | Part Number: 3-2328724-1 | Internal Number: 3-2328724-1 | TE Connectivity | TE Store |
0.3MM PITCH FRONT FLIP FPC, 31POS | Heilind Electronics |
FPC Connector | RS Americas |
CONNECTOR, FPC, R/A, 31POS, 1ROW, 0.3MM | element14 |
31PIN 0.3MMP FPC CONNECTOR | TTI Europe |
Where can I find additional details, specifications and documents for a 3-2328724-1?
Additional datasheets, footprints and schematics for 3-2328724-1 are listed on our Part Details page. You can also find images and similar parts to 3-2328724-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-2328724-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2328724-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-2328724-1 fall under?
The 3-2328724-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-2328724-1 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2328724-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-2328724-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-2328724-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet Asia have stock available or on a lead time for 3-2328724-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-2328724-1 often in real-time on the comparison pages.
What if I can't find stock of 3-2328724-1?
You can fill out our help required form which you can use to request a quote for 3-2328724-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.