Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-2319764-8 |
Prices starting from US$1.76
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.00
|
1,400
in stock
|
Buy Now | |
Newark Electronics
from US$2.78
|
1,400
in stock
|
Buy Now | |
Rapid Electronics
from US$1.81
|
1,400
in stock
|
Buy Now | |
Chip One Stop
from US$1.97
|
1,400
in stock
|
Buy Now | |
Avnet America
from US$1.76
|
-
|
Buy Now | |
Sager
from US$1.86
|
-
|
Buy Now | |
Farnell
from US$4.07
|
-
|
Buy Now |
Actuator Color | White |
---|---|
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Positions | 6 |
Number of Switches | 6 |
Contact Mating Area Plating Material | Gold Flash |
Solder Tail Contact Plating | Gold Flash over Nickel |
Shunt Type | DIP |
Length | .596in, 15.14mm |
Height | 5mm, .197in |
Voltage Rating | 24VDC |
Centerline | .1in, 2.54mm |
Housing Color | Black |
Housing Material | High Temperature Nylon |
Mounting Type | Surface Mount |
Mounting Angle | Vertical |
Packaging Quantity | 700 |
Packaging Method | Tape & Reel |
Actuator Style | Piano (Side Actuated) |
Sealed | No |
Product Type | Switch |
Switch Type | DIP Switch |
Operating Temperature Range | -20 – 85°C |
Dip Sw/Sip Sw E Stack Piano 6P G Short T&r Pd On |Alcoswitch Te Connectivity 3-2319764-8 | Newark Electronics |
DIP SW/SIP SW E STACK PIANO 6P G SHORT T&R PD ON | Rapid Electronics |
TE Connectivity E STACK PIANO 6P G SHORT T&R PD ON DIP S | Distrelec |
DIP Switch End Stackable Side Actuated Piano Actuator SPST 6 Position 25mA 24 VDC 12-Pin Surface Mount T/R | Avnet America |
DIP Switches / SIP Switches E STACK PIANO 6P G SHORT T&R PD ON | Sager |
Where can I find additional details, specifications and documents for a 3-2319764-8?
Additional datasheets, footprints and schematics for 3-2319764-8 are listed on our Part Details page. You can also find images and similar parts to 3-2319764-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-2319764-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2319764-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-2319764-8 fall under?
The 3-2319764-8 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 3-2319764-8 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2319764-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-2319764-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-2319764-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 3-2319764-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-2319764-8 often in real-time on the comparison pages.
What if I can't find stock of 3-2319764-8?
You can fill out our help required form which you can use to request a quote for 3-2319764-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.