Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.95
|
89
in stock
|
Buy Now | |
Newark Electronics
from US$16.28
|
46
in stock
|
Buy Now | |
Rapid Electronics
from US$23.34
|
46
in stock
|
Buy Now | |
Chip One Stop
from US$17.10
|
46
in stock
|
Buy Now | |
Distrelec
from US$17.03
|
46
in stock
|
Buy Now | |
Conrad
from US$24.39
|
43
in stock
|
Buy Now | |
TE Store
from US$29.83
|
25
in stock
|
Buy Now | |
Avnet America
from US$13.65
|
-
|
Buy Now | |
RS Americas
from US$17.77
|
-
|
Buy Now | |
element14
from US$21.37
|
-
|
Buy Now | |
Boersig
from US$13.78
|
-
|
Buy Now | |
Farnell
from US$15.02
|
-
|
Buy Now |
Wire Color | Brown, Blue, Black |
---|---|
Connector Color | Blue |
Environmental Protection | With |
Cable Jacket Color | Black |
Insulation Material | Spark Resistant |
Number of Positions | 3 |
Configuration | Double Ended |
Keying | A |
Contact Current Rating | 4A |
Overall Outside Cable Diameter | 4.1mm, .161in |
Wire Size | .326mm², 22AWG |
Cable Assembly Length | 1500mm |
Operating Voltage | 24VDC |
Housing Material | Plastic |
Screw & Hole Thread Size | M8 x M8 |
Mounting Angle | Right Angle-Straight |
M8/M12 Application Type | Sensor/Actuator |
Field Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 25 |
LED | With |
Product Type | Cable Assembly |
Cable Assembly Type | M8 to M8 |
Shielded | No |
Cable Type | PUR |
Connector Type | Receptacle/Plug |
Operating Temperature Range | -40 – 90°C, -40 – 194°F |
M8 ANG SKT-M8 PLUG, 3P 1.5M 2LED | RS |
Cables 3Pos Sprk R 1.5Mm8 Agl Skt M8Strt Plg |Amp Te Connectivity 3-2273124-4 | Newark Electronics |
TE Connectivity - AMP M8 angled scket to M8 strght plug 2 LED | Distrelec |
Cable colour: Black | Conrad |
M8 angled scket to M8 strght plug 2 LED Cable Assembly Type: M8 to M12 Number of Positions: 3 Cable Assembly Length: 1.5 m M8/M12 Application Type: Sensor/Actuator Connector & Keying Code: A M8 to M12 3 1.5 m Sensor/Actuator | M8 Male Straight To Female Led Double Ended Cable | Part Number: 3-2273124-4 | Internal Number: 3-2273124-4 | TE Connectivity | TE Store |
Cable Assembly PUR 1.5m 22AWG 3POS M12 RA Circular to 3POS M12 Circular F-M Carton | Avnet America |
M8 angled scket to M8 strght plug 2 LED | TE Connectivity 3-2273124-4 | RS Americas |
SENSOR CORD, 3P, M8 RCPT-PLUG, 1.5M | element14 |
Where can I find additional details, specifications and documents for a 3-2273124-4?
Additional datasheets, footprints and schematics for 3-2273124-4 are listed on our Part Details page. You can also find images and similar parts to 3-2273124-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-2273124-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2273124-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-2273124-4 fall under?
The 3-2273124-4 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 3-2273124-4 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2273124-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-2273124-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-2273124-4 have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 3-2273124-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-2273124-4 often in real-time on the comparison pages.
What if I can't find stock of 3-2273124-4?
You can fill out our help required form which you can use to request a quote for 3-2273124-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.