Status: | Unknown |
---|---|
Series: | 3224X Series |
RoHS: | Unknown |
Track Resistance | 25kohm |
---|---|
No. of Turns | 12Turns |
Potentiometer Mounting | Surface Mount Device |
Product Range | 3224X Series |
Power Rating | 250mW |
Resistance Tolerance | ± 10% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (15-Jan-2019) |
TRIMMER, POT, 25KOHM, 10%, 12TURN, SMD | element14 |
Trimmer, Pot, 25K, 12Turn, Smd | Newark Electronics |
Resistor Trimmer, Cermet, 25 kOhm, ± 10%, 250 mW, 12 Turn, Multi Turn, Surface Mount | Avnet America |
Resistor Trimmer, Cermet, 25 kOhm, � 10%, 250 mW, 12 Turn, Multi Turn, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3224X-1-253E?
Additional datasheets, footprints and schematics for 3224X-1-253E are listed on our Part Details page. You can also find images and similar parts to 3224X-1-253E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3224X-1-253E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3224X-1-253E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3224X-1-253E fall under?
The 3224X-1-253E is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3224X-1-253E when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3224X-1-253E you can contact the distributor directly for product support, shipping queries etc.
Is the 3224X-1-253E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3224X-1-253E have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 3224X-1-253E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3224X-1-253E often in real-time on the comparison pages.
What if I can't find stock of 3224X-1-253E?
You can fill out our help required form which you can use to request a quote for 3224X-1-253E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.