Status: | Unknown |
---|---|
Series: | Trimpot 3224 Series |
RoHS: | Unknown |
Prices starting from US$1.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.54
|
28
in stock
|
Buy Now | |
Distrelec
from US$2.92
|
289
in stock
|
Buy Now | |
Newark Electronics
from US$2.78
|
-
|
Buy Now | |
Avnet America
from US$1.86
|
-
|
Buy Now | |
RS Americas
from US$2.58
|
-
|
Buy Now | |
element14
from US$3.69
|
-
|
Buy Now | |
TTI Europe
from US$1.83
|
-
|
Buy Now | |
Farnell
from US$2.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Track Resistance | 2kohm |
---|---|
No. of Turns | 11Turns |
Potentiometer Mounting | Surface Mount Device |
Product Range | Trimpot 3224 Series |
Power Rating | 250mW |
Resistance Tolerance | ± 10% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Bourns Trimmer Potentiometer 2kOhm 250mW | Distrelec |
3224X SMD Cermet Trimmer 2K 10% 4mm | RS |
Trimmer Potentiometer, 2Kohm 11 Turn, Smd | Newark Electronics |
Resistor Trimmer, Cermet, 2 kOhm, ± 10%, 250 mW, 12 Turn, Multi Turn, Surface Mount | Avnet America |
Trimmer, Cermet, Rest 2 Kilohms, SMT,11 Turn, Pwr-Rtg 0.25W, Top Adjust | Bourns 3224X-1-202E | RS Americas |
2K OHM 10% 4MM MULTITURN | TTI Europe |
TRIMMER, POT, 2KOHM, 10%, 12TURN, SMD | Farnell |
Resistor Trimmer, Cermet, 2 kOhm, � 10%, 250 mW, 12 Turn, Multi Turn, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3224X-1-202E?
Additional datasheets, footprints and schematics for 3224X-1-202E are listed on our Part Details page. You can also find images and similar parts to 3224X-1-202E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3224X-1-202E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3224X-1-202E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3224X-1-202E fall under?
The 3224X-1-202E is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3224X-1-202E when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3224X-1-202E you can contact the distributor directly for product support, shipping queries etc.
Is the 3224X-1-202E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3224X-1-202E have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 3224X-1-202E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3224X-1-202E often in real-time on the comparison pages.
What if I can't find stock of 3224X-1-202E?
You can fill out our help required form which you can use to request a quote for 3224X-1-202E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.