Status: | Unknown |
---|---|
Series: | Trimpot 3224 Series |
RoHS: | Unknown |
Prices starting from US$1.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.10
|
No stock
|
Buy Now | |
RS Americas
from US$2.81
|
500
in stock
|
Buy Now | |
element14
from US$2.25
|
374
in stock
|
Buy Now | |
Farnell
from US$2.15
|
374
in stock
|
Buy Now | |
Newark Electronics
from US$1.27
|
3
in stock
|
Buy Now | |
Avnet America
from US$1.86
|
-
|
Buy Now | |
Distrelec
from US$1.94
|
-
|
Buy Now | |
TTI Europe
from US$1.73
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Track Resistance | 200kohm |
---|---|
No. of Turns | 12Turns |
Potentiometer Mounting | Surface Mount Device |
Product Range | Trimpot 3224 Series |
Power Rating | 250mW |
Resistance Tolerance | ± 10% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (15-Jan-2019) |
12-Turn SMD CermetTrimmer Resistr w/J-Hook Term,200kOhm +/-10% 0.25W +/-100ppm/C | Bourns 3224J-1-204E | RS Americas |
TRIMMER, POT, 200KOHM, 10%, 12TURN, SMD | element14 |
Trimmer, Pot, 200K, 12Turn, Smd | Newark Electronics |
3224J SMD Cermet Trimmer 200K 10% 4mm | RS |
Resistor Trimmer, Cermet, 200 kOhm, ± 10%, 250 mW, 12 Turn, Multi Turn, Surface Mount | Avnet America |
Bourns Trimmer Potentiometer 200kOhm 250mW | Distrelec |
200K OHM 10% 4MM MULTITURN | TTI Europe |
Resistor Trimmer, Cermet, 200 kOhm, � 10%, 250 mW, 12 Turn, Multi Turn, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3224J-1-204E?
Additional datasheets, footprints and schematics for 3224J-1-204E are listed on our Part Details page. You can also find images and similar parts to 3224J-1-204E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3224J-1-204E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3224J-1-204E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3224J-1-204E fall under?
The 3224J-1-204E is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3224J-1-204E when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3224J-1-204E you can contact the distributor directly for product support, shipping queries etc.
Is the 3224J-1-204E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3224J-1-204E have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for 3224J-1-204E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3224J-1-204E often in real-time on the comparison pages.
What if I can't find stock of 3224J-1-204E?
You can fill out our help required form which you can use to request a quote for 3224J-1-204E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.