Status: | Unknown |
---|---|
Series: | Trimpot 3224 Series |
RoHS: | Unknown |
Prices starting from US$1.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.31
|
104
in stock
|
Buy Now | |
Chip One Stop
from US$1.91
|
1,195
in stock
|
Buy Now | |
Newark Electronics
from US$3.39
|
1,060
in stock
|
Buy Now | |
element14
from US$2.28
|
1,060
in stock
|
Buy Now | |
Farnell
from US$2.10
|
1,060
in stock
|
Buy Now | |
RS Americas
from US$2.90
|
500
in stock
|
Buy Now | |
Avnet America
from US$1.86
|
-
|
Buy Now | |
Distrelec
from US$3.20
|
-
|
Buy Now | |
TTI Europe
from US$1.82
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Track Resistance | 200ohm |
---|---|
No. of Turns | 12Turns |
Potentiometer Mounting | Surface Mount Device |
Product Range | Trimpot 3224 Series |
Power Rating | 250mW |
Resistance Tolerance | ± 10% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Trimmer, Pot, 200R, 12Turn, Smd | Newark Electronics |
TRIMMER, POT, 200 OHM, 10%, 12TURN, SMD | element14 |
12-Turn SMD CermetTrimmer Resistor w/J-Hook Term,200Ohm +/-10% 0.25W +/-100ppm/C | Bourns 3224J-1-201E | RS Americas |
3224J SMD Cermet Trimmer 200R 10% 4mm | RS |
Resistor Trimmer, Cermet, 200 Ohm, ± 10%, 250 mW, 12 Turn, Multi Turn, Surface Mount | Avnet America |
Bourns Trimmer Potentiometer 200Ohm 250mW | Distrelec |
200 OHM 10% 4MM MULTITURN | TTI Europe |
Resistor Trimmer, Cermet, 200 Ohm, � 10%, 250 mW, 12 Turn, Multi Turn, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3224J-1-201E?
Additional datasheets, footprints and schematics for 3224J-1-201E are listed on our Part Details page. You can also find images and similar parts to 3224J-1-201E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3224J-1-201E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3224J-1-201E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3224J-1-201E fall under?
The 3224J-1-201E is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3224J-1-201E when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3224J-1-201E you can contact the distributor directly for product support, shipping queries etc.
Is the 3224J-1-201E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3224J-1-201E have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 3224J-1-201E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3224J-1-201E often in real-time on the comparison pages.
What if I can't find stock of 3224J-1-201E?
You can fill out our help required form which you can use to request a quote for 3224J-1-201E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.