Status: | Unknown |
---|---|
Series: | Trimpot 3224 Series |
RoHS: | Unknown |
Prices starting from US$1.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.47
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$3.32
|
590
in stock
|
Buy Now | |
element14
from US$3.28
|
590
in stock
|
Buy Now | |
Farnell
from US$3.13
|
590
in stock
|
Buy Now | |
RS Americas
from US$2.90
|
500
in stock
|
Buy Now | |
TTI Europe
from US$2.53
|
500
in stock
|
Buy Now | |
Distrelec
from US$2.80
|
378
in stock
|
Buy Now | |
Avnet America
from US$1.86
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Track Resistance | 100kohm |
---|---|
No. of Turns | 11Turns |
Potentiometer Mounting | Surface Mount Device |
Product Range | Trimpot 3224 Series |
Power Rating | 250mW |
Resistance Tolerance | ± 10% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | - |
SVHC | Lead (15-Jan-2019) |
Adjustment Type | Screwdriver Slot |
Contact Resistance Variation + | 3% |
End Resistance | 1000ohm |
External Depth | 5mm |
External Length / Height | 3.7mm |
External Width | 4.8mm |
Operating Temperature Max | 150°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Proof Voltage | 600V |
Reel Quantity | 500 |
Resistance | 100kohm |
Resistor Element Material | Cermet |
Resistor Mounting | Surface Mount Device |
Tape Width | 12mm |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 10% |
Tolerance - | 10% |
Track Taper | Linear |
Voltage Rating | 300V |
Voltage Rating V DC | 300V |
Trimmer, Pot, 100K, 10%, 12Turn, Smd | Newark Electronics |
TRIMMER, POT, 100K, 10%, 12TURN, SMD | element14 |
4mm Sq SMD Trimming Pot, MT Cermet, 100K | RS |
Trimmer, Cermet, Rest 100 Kilohms, SMD, 11 Turn, Pwr-Rtg 0.25W | Bourns 3224J-1-104E | RS Americas |
100K OHM 10% 4MM MULTITURN | TTI Europe |
Bourns Trimmer Potentiometer 100kOhm 250mW | Distrelec |
Resistor Trimmer, Cermet, 100 kOhm, ± 10%, 250 mW, 12 Turn, Multi Turn, Surface Mount | Avnet America |
Resistor Trimmer, Cermet, 100 kOhm, � 10%, 250 mW, 12 Turn, Multi Turn, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3224J-1-104E?
Additional datasheets, footprints and schematics for 3224J-1-104E are listed on our Part Details page. You can also find images and similar parts to 3224J-1-104E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3224J-1-104E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3224J-1-104E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3224J-1-104E fall under?
The 3224J-1-104E is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3224J-1-104E when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3224J-1-104E you can contact the distributor directly for product support, shipping queries etc.
Is the 3224J-1-104E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3224J-1-104E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 3224J-1-104E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3224J-1-104E often in real-time on the comparison pages.
What if I can't find stock of 3224J-1-104E?
You can fill out our help required form which you can use to request a quote for 3224J-1-104E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.